CEN - EN ISO 7376

Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation

inactive
Organization: CEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 38
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also addresses the interchangeability of blades and handles.

It is applicable only to instruments with an internal battery-operated power source for illuminating the larynx, since electrical safety requirements can be more stringent for instruments connected to mains or external power packs.

It is not applicable to surgical instruments known by the same generic name, nor is it applicable to

- flexible laryngoscopes or laryngoscopes designed for surgery,

- laryngoscopes powered from mains electricity supply,

- laryngoscopes connected by light-transmitting cables to external light sources, or

- video laryngoscopes designed to work with an external video system.

NOTE Instruments connected by light guides to an external light source could be subject to other International Standards.

Document History

September 1, 2020
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This document, which is device-specific, specifies requirements for laryngoscopes with non-flexible blades, with internal battery-operated power sources, used for illuminating the larynx during...
EN ISO 7376
August 1, 2009
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
This International Standard gives general requirements for laryngoscopes used for intubation, and specifies critical dimensions for the handle and lamp of hook-on type laryngoscopes. It also...
April 1, 2009
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
A description is not available for this item.
December 20, 2003
Anaesthetic and respiratory equipment Laryngoscopes for tracheal intubation
A description is not available for this item.

References

Advertisement