CEN - EN 1366-4

Fire resistance tests for service installations - Part 4: Linear joint seals

inactive
Organization: CEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1.

The following tests are included in this European Standard:

- no mechanically induced movement;

- mechanically induced movement, either prior to or during fire exposure.

This European Standard does not provide quantitative information on the rate of leakage of smoke and/or hot gases, or on the transmission or generation of fumes.

The load-bearing capacity of a linear joint seal is not addressed in this European Standard.

Document History

February 1, 2021
Fire resistance tests for service installations - Part 4: Linear joint seals
This part of the EN 1366 series specifies a method for determining the fire resistance of linear joint seals based on their intended end use. Perimeter seals of curtain walling are excluded from this...
May 1, 2006
Fire resistance tests for service installations - Part 4: Linear joint seals
A description is not available for this item.
EN 1366-4
May 1, 2006
Fire resistance tests for service installations - Part 4: Linear joint seals
This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1. The...

References

Advertisement