CEN - EN 15882-4

Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals

active, Most Current
Organization: CEN
Publication Date: 1 May 2012
Status: active
Page Count: 16
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This European standard specifies rules and prescribes the methodology for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application reports is additional to the direct field of application given in EN 1366-4. It may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.

Mechanical metal seals are not part of the scope of this European Standard.

Document History

EN 15882-4
May 1, 2012
Extended application of results from fire resistance tests for service installations - Part 4: Linear joint seals
This European standard specifies rules and prescribes the methodology for the preparation of extended application reports for linear joint sealing systems tested in accordance with EN 1366-4. The...

References

Advertisement