GMW3284

Prevailing Torque Type All-Metal Hexagon Nuts Style 2

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2001
Status: inactive
Page Count: 4
scope:

1 Scope

This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.

Document History

March 1, 2021
Prevailing Torque Type All Metal Hexagon Nuts Style 2 Product Grade A
Purpose. This standard gives specifications for prevailing torque type all-metal hexagon nuts with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
November 1, 2016
Prevailing Torque Type All Metal Hexagon Nuts Style 2 Product Grade A
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
October 1, 2011
Prevailing Torque Type All-Metal Hexagon Nuts Style 2 Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
May 1, 2005
Prevailing Torque Type All-Metal Hexagon Nuts Style 2 Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
GMW3284
June 1, 2001
Prevailing Torque Type All-Metal Hexagon Nuts Style 2
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
June 1, 2000
Prevailing Torque Type All-Metal Hexagon Nuts Style 2
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.

References

Advertisement