GMW3284
Prevailing Torque Type All-Metal Hexagon Nuts Style 2 Product Grade A
inactive
Buy Now
| Organization: | GMW |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard gives specifications for prevailing torque type all-metal hexagon nuts with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
Document History
March 1, 2021
Prevailing Torque Type All Metal Hexagon Nuts Style 2 Product Grade A
Purpose.
This standard gives specifications for prevailing torque type all-metal hexagon nuts with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
November 1, 2016
Prevailing Torque Type All Metal Hexagon Nuts Style 2 Product Grade A
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take...
GMW3284
October 1, 2011
Prevailing Torque Type All-Metal Hexagon Nuts Style 2 Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
May 1, 2005
Prevailing Torque Type All-Metal Hexagon Nuts Style 2 Product Grade A
This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
June 1, 2001
Prevailing Torque Type All-Metal Hexagon Nuts Style 2
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.
June 1, 2000
Prevailing Torque Type All-Metal Hexagon Nuts Style 2
1 Scope This standard gives specifications for prevailing torque type all-metal hexagon nuts, with thread diameters from M5 to M12. Basis for this standard is ISO 7042.