SNV - SN EN ISO 14713-3/AC

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing; Corrigendum AC

inactive
Organization: SNV
Publication Date: 1 July 2010
Status: inactive
Page Count: 4
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40

Document History

September 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
A description is not available for this item.
SN EN ISO 14713-3/AC
July 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing; Corrigendum AC
A description is not available for this item.
May 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
Advertisement