SNV - SN EN ISO 14713-3

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing

active, Most Current
Organization: SNV
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Metallic coatings): 25.220.40

Document History

SN EN ISO 14713-3
September 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
A description is not available for this item.
July 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing; Corrigendum AC
A description is not available for this item.
May 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
Advertisement