CEN/TR 13931

Rotodynamic pumps - Forces and moments on flanges - Centrifugal, mixed flow and axial flow horizontal and vertical shafts pumps

active, Most Current
Organization: CEN
Publication Date: 1 January 2009
Status: active
Page Count: 32
ICS Code (Pumps): 23.080
scope:

This CEN Technical Report provides information for the calculation of maximum permissible forces and moments allowed on the flanges of various types of horizontal and vertical shaft rotodynamic pumps, caused by the reaction to pipework that is rigidly connected to the installation. This document does not take into account the effect of any elastic or deformable linkages, such as bellows, elastic joints, self butting sliding joints, etc.

This CEN Technical Report is not applicable to multistage monobloc pumps, whose outlets are remote from the installation plane, or to horizontal shaft pumps mounted vertically for installation reasons, such as, fixing to a vertical wall.

Document History

CEN/TR 13931
January 1, 2009
Rotodynamic pumps - Forces and moments on flanges - Centrifugal, mixed flow and axial flow horizontal and vertical shafts pumps
This CEN Technical Report provides information for the calculation of maximum permissible forces and moments allowed on the flanges of various types of horizontal and vertical shaft rotodynamic...
January 1, 2009
Rotodynamic pumps - Forces and moments on flanges - Centrifugal, mixed flow and axial flow horizontal and vertical shafts pumps
A description is not available for this item.

References

Advertisement