ISO 14223-2
Radiofrequency identification of animals — Advanced transponders — Part 2: Code and command structure
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2010 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Animal husbandry and breeding): | 65.020.30 |
scope:
This part of ISO 14223 specifies the code and command structure between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully backwardscompatible with those of ISO 11784 and ISO 11785. As a direct extension of ISO 11785, it is intended to be used in conjunction with that International Standard.
Document History
ISO 14223-2
August 15, 2010
Radiofrequency identification of animals — Advanced transponders — Part 2: Code and command structure
This part of ISO 14223 specifies the code and command structure between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being...