ISO 14223-1
Radiofrequency identification of animals — Advanced transponders — Part 1: Air interface
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Animal husbandry and breeding): | 65.020.30 |
scope:
This part of ISO 14223 specifies the air interface between the
transceiver and the advanced transponder used in the radiofrequency
identification of animals, this specification being fully
backwards-compatible
Document History
ISO 14223-1
April 1, 2011
Radiofrequency identification of animals — Advanced transponders — Part 1: Air interface
This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully...
July 1, 2003
Radiofrequency identification of animals Advanced transponders Part 1: Air interface
A description is not available for this item.