ISO 24631-2

Radiofrequency identification of animals - Part 2: Evaluation of conformance of RFID transceivers with ISO 11784 and ISO 11785

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This document provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of radiofrequency identification (RFID) transceivers used in the individual identification of animals. It also specifies the procedure for applying for a transceiver test registration and the associated rights and obligations of the parties involved.

This document includes a wireless synchronization test applicable to mobile transceivers; however, it contains no provision for evaluating the wired synchronization of stationary transceivers.

The test procedures specified in this document are recognized by the Federation of European Companion Animals Veterinary Association (FECAVA) and World Small Animal Veterinarian Association (WSAVA) and, as such, can be applied also to companion animals.

Document History

ISO 24631-2
September 1, 2017
Radiofrequency identification of animals - Part 2: Evaluation of conformance of RFID transceivers with ISO 11784 and ISO 11785
This document provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of radiofrequency identification (RFID) transceivers used in the individual identification of animals. It...
September 1, 2009
Radiofrequency identification of animals - Part 2: Evaluation of conformance of RFID transceivers with ISO 11784 and ISO 11785
This part of ISO 24631 provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of RFID (radiofrequency identification) transceivers used in the individual identification of...

References

Advertisement