ISO 24631-5
Radio frequency identification of animals - Part 5: Procedure for testing the capability of RFID transceivers of reading ISO 11784 and ISO 11785 transponders
| Organization: | ISO |
| Publication Date: | 15 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Other standards related to farm buildings and installations): | 65.040.99 |
scope:
This part of ISO 24631 specifies rules and procedures for verifying the capability of RFID transceivers of reading transponders used in individual animal identification complying to ISO 11784 and ISO 11785. In addition, this part of ISO 24631 specifies how to apply for an approval and the rights and duties to use this approval. This part of ISO 24631 does not set out the procedures for evaluating wireless synchronised mobile transceivers and also this document contains no provision for evaluating wired synchronisation of stationary transceivers.
This test differs from ISO 24631-2, which is intended for testing transceivers with all mandatory features described in ISO 11784 and ISO 11785. The test described here is intended for cost-effective non-synchronising transceivers that are capable of reading transponders complying to ISO 11784 and ISO 11785 but have no synchronisation capability and does not have to support the dual adaptive protocol. Furthermore, the activation field frequency accuracy is more relaxed.
Document History