ISO 14223-3

Radiofrequency identification of animals - Advanced transponders - Part 3: Applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 36
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Animal husbandry and breeding): 65.020.30
scope:

This document describes the information that is stored in the advanced transponder memory, its format and the procedures for accessing such information.

This document defines two parts of memory:

a) the fixed part (mandatory):

1) ISO 11785 data field;

2) Data_Config field;

b) the user part (optional):

1) field of fixed allocation for defined data;

2) uses an Object Identifier for data field separation in order to have maximum flexibility for future requirements.

Document History

ISO 14223-3
February 1, 2018
Radiofrequency identification of animals - Advanced transponders - Part 3: Applications
This document describes the information that is stored in the advanced transponder memory, its format and the procedures for accessing such information. This document defines two parts of memory:...

References

Advertisement