SNV - SN EN ISO 22391-5
Plastics piping systems for hot and cold water installations - Polyethylene of raised temperature resistance (PE-RT) - Part 5: Fitness for purpose of the system
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This part of ISO 22391 specifies the characteristics of the fitness for purpose of piping systems made of
- polyethylene of raised temperature resistance (PE-RT), Type I, and
- polyethylene of raised temperature resistance (PE-RT), Type II,
intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not the water is intended for human consumption (domestic systems) and for heating systems, under the design pressures and temperatures appropriate to the class of application according to ISO 22391-1.
This part of ISO 22391 covers a range of service conditions (classes of application), design pressures and pipe dimension classes, and also specifies test parameters and test methods. In conjunction with the other parts of ISO 22391, it is applicable to PE-RT pipes, fittings, their joints, and to joints having components of PE-RT as well as of other plastics and non-plastics materials, respectively, used for hot and cold water installations.
It is not applicable to values of design temperature, maximum design temperature or malfunction temperature in excess of those specified in ISO 22391-1.
NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.
Document History