ISO 19893

Plastics piping systems — Thermoplastics pipes and fittings for hot and cold water — Test method for the resistance of mounted assemblies to temperature cycling

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: active
Page Count: 14
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes.

It is applicable to thermoplastics piping systems intended to be used in hot and cold water pressure applications.

Document History

ISO 19893
December 15, 2011
Plastics piping systems — Thermoplastics pipes and fittings for hot and cold water — Test method for the resistance of mounted assemblies to temperature cycling
This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes. It is applicable to...

References

Advertisement