SNV - SN EN ISO 3960

Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination

inactive
Organization: SNV
Publication Date: 1 July 2010
Status: inactive
Page Count: 18
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the iodometric determination of the peroxide value of animal and vegetable fats and oils with a visual endpoint detection. The peroxide value is a measure of the amount of oxygen chemically bound to an oil or fat as peroxides, particularly hydroperoxides.

The method is applicable to all animal and vegetable fats and oils, fatty acids and their mixtures with peroxide values from 0 meq to 30 meq (milliequivalents) of active oxygen per kilogram. It is also applicable to margarines and fat spreads with varying water content. The method is not suitable for milk fats and is not applicable to lecithins.

It is to be noted that the peroxide value is a dynamic parameter, whose value is dependent upon the history of the sample. Furthermore, the determination of the peroxide value is a highly empirical procedure and the value obtained depends on the sample mass. It is stressed that, due to the prescribed sample mass, the peroxide values obtained can be slightly lower than those obtained with a lower sample mass.

NOTE 1 A preferred method for the iodometric determination of the peroxide value for milk fats is specified in ISO 3976.

NOTE 2 A method for the potentiometric determination of the peroxide value is given in ISO 27107.

Document History

May 1, 2017
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination
A description is not available for this item.
SN EN ISO 3960
July 1, 2010
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination
This International Standard specifies a method for the iodometric determination of the peroxide value of animal and vegetable fats and oils with a visual endpoint detection. The peroxide value is a...
January 1, 2009
Animal and vegetable fats and oils - Determination of peroxide value - Iodometric (visual) endpoint determination
A description is not available for this item.

References

Advertisement