CEN - EN 9120

Quality Management Systems - Requirements for Aviation, Space and Defence Distributors

inactive
Organization: CEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 32
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Military in general): 95.020
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

General

This standard includes ISO 9001:2008 1) quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text.

It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence.

This European Standard specifies requirements for a quality management system where an organization:

a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements; and

b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.

NOTE 1 In this European Standard, the term "product" only applies to:

a) product intended for, or required by, a customer;

b) any intended output resulting from the product realization processes.

NOTE 2 Statutory and regulatory requirements can be expressed as legal requirements.

1) With the permission of the International Organization for Standardization (ISO). The complete standard may be obtained from any ISO member or from the ISO Central Secretariat: 1, Ch. de la Voie-Creuse, Case postale 56, CH-1211 Geneva 20, SWITZERLAND. Copyright remains with ISO.

Document History

May 1, 2018
Quality Management Systems - Requirements for Aviation, Space and Defence Distributors
This document includes EN ISO 9001:20152 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized...
EN 9120
June 1, 2010
Quality Management Systems - Requirements for Aviation, Space and Defence Distributors
General This standard includes ISO 9001:2008 1) quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in...
December 1, 2005
Aerospace series - Quality management systems - Requirements for stockist distributors (based on ISO 9001:2000)
A description is not available for this item.

References

Advertisement