DOD - SMD 5962-09235

MICROCIRCUIT, LINEAR, 2.5 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 August 2010
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 22, 2019
MICROCIRCUIT, LINEAR, 2.5 V AND 5.0 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 2, 2013
MICROCIRCUIT, LINEAR, 2.5 V AND 5.0 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 10, 2012
MICROCIRCUIT, LINEAR, 2.5 V AND 5.0 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 24, 2011
MICROCIRCUIT, LINEAR, 2.5 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-09235
August 18, 2010
MICROCIRCUIT, LINEAR, 2.5 V PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement