ISO 4641

Rubber hoses and hose assemblies for water suction and discharge — Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2010
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies.

Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges:

- ambient temperatures: −25 °C to +70 °C;

- water temperatures during operation: 0 °C to +70 °C.

Document History

May 30, 2023
Rubber hoses and hose assemblies for water suction and discharge — Specification
This document specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
December 1, 2016
Rubber hoses and hose assemblies for water suction and discharge - Specification
This document specifies the minimum requirements for textile-reinforced, smooth-bore rubber watersuction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
ISO 4641
September 1, 2010
Rubber hoses and hose assemblies for water suction and discharge — Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
October 1, 2005
Rubber hoses and hose assemblies for water suction and discharge - Specification
A description is not available for this item.
January 1, 1991
Rubber Hoses for Water Suction and Discharge - Specification
A description is not available for this item.

References

Advertisement