ISO - DIS 4641

Rubber hoses and hose assemblies for water suction and discharge — Specification

pending
Organization: ISO
Publication Date: 30 May 2023
Status: pending
Page Count: 15
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies.

Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges:

- ambient temperatures: −25 °C to +70 °C;

- water temperatures during operation: 0 °C to +70 °C.

Document History

DIS 4641
May 30, 2023
Rubber hoses and hose assemblies for water suction and discharge — Specification
This document specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
December 1, 2016
Rubber hoses and hose assemblies for water suction and discharge - Specification
This document specifies the minimum requirements for textile-reinforced, smooth-bore rubber watersuction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
September 1, 2010
Rubber hoses and hose assemblies for water suction and discharge — Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
October 1, 2005
Rubber hoses and hose assemblies for water suction and discharge - Specification
A description is not available for this item.
January 1, 1991
Rubber Hoses for Water Suction and Discharge - Specification
A description is not available for this item.

References

Advertisement