NEMA IIC 1 V01

DIGITAL IMAGING AND COMMUNICATIONS IN SECURITY (DICOS) INFORMATION OBJECT DEFINITIONS (IODS)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2010
Status: inactive
Page Count: 184
scope:

The Digital Imaging and Communications in Security (DICOS) standard, designated as NEMA IIC 1 v01, provides a data interchange protocol and interoperable, extensible file format to facilitate data information interchange (demographic information, x-ray radiographs, CT images, material specific information, trace detection signatures, threat assessment, etc.) of objects of inspection (checked luggage, carry-on luggage, parcels, and personnel, etc.) for security screening applications.

NEMA IIC 1 v01 is inspired by, and relies heavily on, elements of Digital Imaging and Communications in Medicine (DICOM). NEMA IIC 1 v01 adapts DICOM as necessary for security screening applications. Reflecting its DICOM heritage, NEMA IIC 1 v01 includes many references to certain elements of the DICOM standard. In text, these references take the general form "see DICOM PS X.Y." Other elements of NEMA IIC 1 v01, while initially inspired by DICOM, have been adapted for airport security screening applications. NEMA IIC 1 v01 reflects these adaptations.

NOTE-From this point forward, while NEMA IIC 1 v01 is retained as the formal standard designation, NEMA IIC 1 v01 is referenced as DICOS v01, its informal designation.

Document History

January 1, 2022
Digital Imaging and Communications in Security (DICOS) Information Object Definitions (IODs)
The Digital Imaging and Communications in Security (DICOS) standard, designated as NEMA IIC 1 v03, provides a data interchange protocol and an interoperable, extensible file format to facilitate data...
January 1, 2021
Digital Imaging and Communications in Security (DICOS) Information Object Definitions (IODs)
The Digital Imaging and Communications in Security (DICOS) Standard, designated as NEMA IIC 1 v02A, provides a data interchange protocol and an interoperable, extensible file format to facilitate...
January 1, 2012
Digital Imaging and Communications in Security (DICOS) Information Object Definitions (IODs)
The Digital Imaging and Communications in Security (DICOS) standard, designated as NEMA IIC 1 v02 provides a data interchange protocol and interoperable, extensible file format to facilitate data...
NEMA IIC 1 V01
January 1, 2010
DIGITAL IMAGING AND COMMUNICATIONS IN SECURITY (DICOS) INFORMATION OBJECT DEFINITIONS (IODS)
The Digital Imaging and Communications in Security (DICOS) standard, designated as NEMA IIC 1 v01, provides a data interchange protocol and interoperable, extensible file format to facilitate data...

References

Advertisement