NEMA IIC 1 V02
Digital Imaging and Communications in Security (DICOS) Information Object Definitions (IODs)
| Organization: | NEMA |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 246 |
scope:
The Digital Imaging and Communications in Security (DICOS) standard, designated as NEMA IIC 1 v02 provides a data interchange protocol and interoperable, extensible file format to facilitate data information interchange (demographic information, x-ray radiographs, CT images, material specific information, trace detection signatures, threat assessment, etc.) of objects of inspection (checked luggage, carry-on luggage, parcels, and personnel, etc.) for security screening applications.
NEMA IIC 1 v02 is inspired by, and relies heavily on, elements of Digital Imaging and Communications in Medicine (DICOM). NEMA IIC 1 v02 adapts DICOM as necessary for security screening applications. Reflecting its DICOM heritage, NEMA IIC 1 v02 includes many references to certain elements of the DICOM standard. In text, these references take the general form "see DICOM PS X.Y." Other elements of NEMA IIC 1 v02, while initially inspired by DICOM, have been adapted for airport security screening applications. NEMA IIC 1 v02 reflects these adaptations.
NOTE-From this point forward, while NEMA IIC 1 v02 is retained as the formal standard designation, NEMA IIC 1 v02 is referenced as its informal designation, DICOS v02.
Document History