JSA - JIS C 60068-2-21
Environmental testing - Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
| Organization: | JSA |
| Publication Date: | 21 December 2009 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Linear and angular measurements): | 17.040 |
scope:
This Standard is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations.
NOTE: The International Standard corresponding to this Standard is as follows.
lEC 60068-2-21: 2006 Environmental testing-Part 2-21: Tests-Test U: Robustness of terminations and integral mounting devices (IDT)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
intended Use:
SCOPE
Document History