ISO 10140-1

Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2010
Status: inactive
Page Count: 40
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable quantities and additional test information for reporting. The general procedures for airborne and impact sound insulation measurements are given in ISO 10140-2 and ISO 10140-3, respectively.

Document History

May 1, 2021
Acoustics — Laboratory measurement of sound insulation of building elements — Part 1: Application rules for specific products
This document specifies test requirements for the laboratory measurement of the sound insulation of building elements and products, including detailed requirements for the preparation and mounting of...
August 15, 2016
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...
June 1, 2014
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products AMENDMENT 2: Rainfall Sound
A description is not available for this item.
February 1, 2012
Acoustics — Laboratory measurement of sound insulation of building elements — Part 1: Application rules for specific products AMENDMENT 1: Guidelines for the determination of the sound reduction index of joints filled with fillers and/or seals
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...
ISO 10140-1
September 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...

References

Advertisement