ISO - 10140-1

Acoustics — Laboratory measurement of sound insulation of building elements — Part 1: Application rules for specific products

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 62
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This document specifies test requirements for the laboratory measurement of the sound insulation of building elements and products, including detailed requirements for the preparation and mounting of the test elements, and for the operating and test conditions. It also specifies the applicable quantities, and provides additional test information for reporting.

The general procedures for airborne and impact sound insulation measurements are given in ISO 10140-2 and ISO 10140-3, respectively.

Document History

10140-1
May 1, 2021
Acoustics — Laboratory measurement of sound insulation of building elements — Part 1: Application rules for specific products
This document specifies test requirements for the laboratory measurement of the sound insulation of building elements and products, including detailed requirements for the preparation and mounting of...
August 15, 2016
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...
June 1, 2014
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products AMENDMENT 2: Rainfall Sound
A description is not available for this item.
February 1, 2012
Acoustics — Laboratory measurement of sound insulation of building elements — Part 1: Application rules for specific products AMENDMENT 1: Guidelines for the determination of the sound reduction index of joints filled with fillers and/or seals
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...
September 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products
This part of ISO 10140 specifies test requirements for building elements and products, including detailed requirements for preparation, mounting, operating and test conditions, as well as applicable...

References

Advertisement