ISO 19899

Plastics piping systems - Polyolefin pipes and mechanical fitting assemblies - Test method for the resistance to end load (AREL test)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: active
Page Count: 14
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method to determine, for mechanically jointed polyolefin pipe and fitting assemblies in sizes of dn u  63 mm, the effect of component relaxation and creep on the resistance of the assembly to pipe pull out under the long-term application of a constant and longitudinally applied force.

The susceptibility of the polyolefin pipe to stress crack failure initiated by the joint assembly is also examined.

NOTE For sizes dn > 63 mm, the method is under development.

Document History

ISO 19899
September 15, 2010
Plastics piping systems - Polyolefin pipes and mechanical fitting assemblies - Test method for the resistance to end load (AREL test)
This International Standard specifies a method to determine, for mechanically jointed polyolefin pipe and fitting assemblies in sizes of dn u  63 mm, the effect of component relaxation and creep on...

References

Advertisement