ISO 14531-3
Plastics pipes and fittings — Crosslinked polyethylene (PE-X) pipe systems for the conveyance of gaseous fuels — Metric series — Specifications — Part 3: Fittings for mechanical jointing (including PE-X/metal transitions)
| Organization: | ISO |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 14531 specifies the physical properties and
mechanical-performan
This part of ISO 14531, when used in conjunction with the other parts of ISO 14531, provides the basis for the design, manufacture and installation of PE-X piping systems (PE-X pipes, PE-X fusion fittings and mechanical fittings) for the supply of category D and category E hydrocarbon-based fuels (see ISO 13623) at
a) maximum operating pressures (MOPs) up to and including 16 bar1) and
b) a maximum operating temperature of +60 °C and
c) a minimum operating temperature of
1) −50 °C;
2) −35 °C;
3) −20 °C.
Conformity to this part of ISO 14531-3 of mechanical fittings produced in accordance with ISO 10838-1, ISO 10838-2 or ISO 10838-3 may be claimed subject to the satisfactory conclusion of the tests listed in 5.6 and an end-use restriction on operating temperatures to the temperature range −20 °C to +40 °C.
NOTE It is recognized that mechanical fittings conforming to ISO
10838-1, ISO 10838-2 or ISO 10838-3 are limited to a maximum
operating temperature of 40 °C. Provision is made in ISO 14531-4
for the use on a restricted-temperatu
For installation purposes, this part of ISO 14531 provides for the jointing of mechanical fittings to PE-X pipes within the temperature range −5 °C to +40 °C.
1) 1 bar = 105 N/m2 = 100 kPa.
Document History