NPFC - MIL-PRF-19500/570

SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, JANS, JANHC,AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 26 August 2010
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for a logic-level N-channel, enhancementmode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are also provided for each unencapsulated device type. See 6.4 or JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

October 7, 2020
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for a logic-level N-channel, enhancementmode, MOSFET, power transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS)...
October 6, 2015
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a logic-level N-channel, enhancementmode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated...
June 15, 2015
Semiconductor Device, Transistor, Field Effect, N-Channel, Silicon Logic-Level, Types 2N6901 and 2N6903, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
MIL-PRF-19500/570
August 26, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, JANS, JANHC,AND JANKC
This specification covers the performance requirements for a logic-level N-channel, enhancementmode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
January 11, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a logic-level N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
August 17, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a logic-level N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
December 1, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901, AND 2N6903 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
February 16, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a logic-level N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
March 31, 1993
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for a logic-level N-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels...
February 20, 1991
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JANTX, JANTXV, AND JANS
A description is not available for this item.
May 31, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 10, 1987
SEMI CONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JANTX, JANTXV, AND JANS
A description is not available for this item.

References

Advertisement