NPFC - MIL-S-19500/570
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON LOGIC-LEVEL, TYPES 2N6901 AND 2N6903, JANTX, JANTXV, AND JANS
| Organization: | NPFC |
| Publication Date: | 31 March 1993 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the detail requirements for a logic-level N-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figure 1. TO-205AF (formerly TO39).
Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Research Laboratory ATTN: AM SRL-EP-RD, Fort Monmouth, NJ 07703-5601, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, at TC = +25°C.
Document History