NPFC - MIL-STD-2199

COVERINGS FOR WATERBORNE MAIN PROPULSION SHAFTING ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES

inactive
Buy Now
Organization: NPFC
Publication Date: 26 July 2010
Status: inactive
Page Count: 40
scope:

This standard covers standard practices for the application of a four-layer shaft covering system on the body areas of waterborne main propulsion shafting. Material and application requirements are also provided for coatings that are to be applied to waterborne shaft flange assemblies.

intended Use:

This standard describes detailed instructions for the preparation and drydock repair of the four-layer covering system for waterborne propulsion shafting. Application of the four layers is to take... View More

Document History

January 28, 2020
Coverings for Waterborne Main Propulsion Shafting on U.S. Naval Surface Ships and Submarines
This standard covers standard practices for the application of a five-component shaft coating system on waterborne main propulsion shafting and inboard portions of the stern tube shaft sections up to...
MIL-STD-2199
July 26, 2010
COVERINGS FOR WATERBORNE MAIN PROPULSION SHAFTING ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES
This standard covers standard practices for the application of a four-layer shaft covering system on the body areas of waterborne main propulsion shafting. Material and application requirements are...
October 5, 1993
GLASS REINFORCED PLASTIC COVERINGS FOR PROPELLER SHAFTING (METRIC)
This standard describes detailed instructions for the preparation of glass reinforced plastic coverings. Preparation of plastic coverings should take place in a clean, dry environment with the...
May 11, 1990
GLASS REINFORCED PLASTIC COVERINGS FOR PROPELLER SHAFTING (METRIC)
This standard describes detailed instructions for the preparation of glass reinforced plastic coverings. Preparation of plastic coverings should take place in a clean, dry environment with the I...

References

Advertisement