NPFC - MIL-STD-2199
Coverings for Waterborne Main Propulsion Shafting on U.S. Naval Surface Ships and Submarines
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 January 2020 |
| Status: | active |
scope:
This standard covers standard practices for the application of a five-component shaft coating system on waterborne main propulsion shafting and inboard portions of the stern tube shaft sections up to and including the first inboard coupling flange (excluding removable inboard couplings).
Document History
MIL-STD-2199
January 28, 2020
Coverings for Waterborne Main Propulsion Shafting on U.S. Naval Surface Ships and Submarines
This standard covers standard practices for the application of a five-component shaft coating system on waterborne main propulsion shafting and inboard portions of the stern tube shaft sections up to...
July 26, 2010
COVERINGS FOR WATERBORNE MAIN PROPULSION SHAFTING ON U.S. NAVAL SURFACE SHIPS AND SUBMARINES
This standard covers standard practices for the application of a four-layer shaft covering system on the body areas of waterborne main propulsion shafting. Material and application requirements are...
October 5, 1993
GLASS REINFORCED PLASTIC COVERINGS FOR PROPELLER SHAFTING (METRIC)
This standard describes detailed instructions for the preparation of glass reinforced plastic coverings. Preparation of plastic coverings should take place in a clean, dry environment with the...
May 11, 1990
GLASS REINFORCED PLASTIC COVERINGS FOR PROPELLER SHAFTING (METRIC)
This standard describes detailed instructions for the preparation of glass reinforced plastic coverings. Preparation of plastic coverings should take place in a clean, dry environment with the I...