CEN - EN 1069-2

Water slides - Part 2: Instructions

inactive
Organization: CEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 24
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable to water slides as defined in EN 1069-1:2010, 3.3.

This European Standard establishes the instructions for use, operation and maintenance as well as the documentation and commissioning of water slides.

Document History

August 1, 2017
Water slides - Part 2: Instructions
This European Standard is applicable to water slides as defined in EN 1069-1:2017, 3.3. This European Standard establishes the instructions for use, operation and maintenance as well as the...
EN 1069-2
August 1, 2010
Water slides - Part 2: Instructions
This European Standard is applicable to water slides as defined in EN 1069-1:2010, 3.3. This European Standard establishes the instructions for use, operation and maintenance as well as the...
December 1, 1999
Water Slides of 2 m Height and More - Part 2: Instructions
A description is not available for this item.
January 1, 1996
Water Slides over 2 m Height - Part 2: Instructions
A description is not available for this item.

References

Advertisement