CEN - EN 1069-2
Water slides - Part 2: Instructions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard is applicable to water slides as defined in EN 1069-1:2017, 3.3.
This European Standard establishes the instructions for use, operation and maintenance as well as the documentation and commissioning of water slides.
Document History
EN 1069-2
August 1, 2017
Water slides - Part 2: Instructions
This European Standard is applicable to water slides as defined in EN 1069-1:2017, 3.3.
This European Standard establishes the instructions for use, operation and maintenance as well as the...
August 1, 2010
Water slides - Part 2: Instructions
This European Standard is applicable to water slides as defined in EN 1069-1:2010, 3.3.
This European Standard establishes the instructions for use, operation and maintenance as well as the...
December 1, 1999
Water Slides of 2 m Height and More - Part 2: Instructions
A description is not available for this item.
January 1, 1996
Water Slides over 2 m Height - Part 2: Instructions
A description is not available for this item.