SNV - SN EN ISO 14122-1/A1

Safety of machinery - Permanent means of access to machinery - Part 1: Choice of fixed means of access between two levels; Amendment A1

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 14
ICS Code (Safety of machinery): 13.110
scope:

In the first paragraph, replace "EN 292-2" with "EN ISO 12100-2".

Number the existing Note as Note 1 and add Note 2 as follows:

NOTE 2 For mobile machinery, alternative requirements can apply due to their dimensions and particular conditions of use.

Document History

October 1, 2016
Safety of machinery - Permanent means of access to machinery - Part 1: Choice of fixed means and general requirements of access
A description is not available for this item.
SN EN ISO 14122-1/A1
August 1, 2010
Safety of machinery - Permanent means of access to machinery - Part 1: Choice of fixed means of access between two levels; Amendment A1
In the first paragraph, replace "EN 292-2" with "EN ISO 12100-2". Number the existing Note as Note 1 and add Note 2 as follows: NOTE 2 For mobile machinery, alternative requirements can apply due...

References

Advertisement