SNV - SN EN ISO 14122-2/A1

Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways; Amendment A1

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 14
ICS Code (Safety of machinery): 13.110
scope:

Number the existing Note as Note 1 and add the following Note 2:

NOTE 2 For mobile machinery, alternative requirements can apply due to their dimensions and particular conditions of use.

Document History

October 1, 2016
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
A description is not available for this item.
SN EN ISO 14122-2/A1
August 1, 2010
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways; Amendment A1
Number the existing Note as Note 1 and add the following Note 2: NOTE 2 For mobile machinery, alternative requirements can apply due to their dimensions and particular conditions of use.

References

Advertisement