DSF/FprEN ISO 16484-1

Building automation and control systems (BACS) - Part 1: Project specification and implementation (ISO/FDIS 16484-1:2010)

inactive
Organization: DS
Status: inactive
Page Count: 36
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Buildings in general): 91.040.01
scope:

This standard specifies principles for project specification, implementation and for integration of other systems into the BACS. This standard defines terms to be used for project implementation. The BACS implementation process normally commences after the client appoints a BACS consultant or supplier. The quality of the implementation of a BACS is dependent on the design of the building systems and the specification of the commissioning process. This document also provides guidance for review and improvement of building performance after completion. This part of the standard describes the phases required for the implementation: - design: definition of project requirements, - engineering: detailed function and hardware specification design; - installation: commissioning of the BACS; - completion: acceptance; Work done during the engineering, installation and completion phases will serve as a basis for providing training and as built documentation.

Document History

December 7, 2010
Building automation and control systems (BACS) - Part 1: Project specification and implementation
This standard specifies principles for project specification, implementation and for integration of other systems into the BACS. This standard defines terms to be used for project implementation. The...
Building automation and control systems (BACS) – Part 1: Project specification and implementation (ISO/FDIS 16484-1:2023)
ISO 16484-1:2010 specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). ISO 16484-1:2010...
Building automation and control systems (BACS) - Part 1: Project specification and implementation (ISO/DIS 16484-1:2009)
This standard specifies general principles for project design and implementation and for the integration of other systems into the BACS. It describes the phases required for the project such as: ....
Building automation and control systems (BACS) – Part 1: Project specification and implementation (ISO/DIS 16484-1:2022)
ISO 16484-1:2010 specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). ISO 16484-1:2010...
DSF/FprEN ISO 16484-1
Building automation and control systems (BACS) - Part 1: Project specification and implementation (ISO/FDIS 16484-1:2010)
This standard specifies principles for project specification, implementation and for integration of other systems into the BACS. This standard defines terms to be used for project implementation. The...
Advertisement