DSF/FPREN ISO 16484-1

Building automation and control systems (BACS) – Part 1: Project specification and implementation (ISO/FDIS 16484-1:2023)

pending
Organization: DS
Status: pending
Page Count: 32
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

ISO 16484-1:2010 specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). ISO 16484-1:2010 specifies the phases required for the BACS project, including: design (determination of project requirements and production of design documents including technical specifications), engineering (detailed function and hardware design), installation (installing and commissioning of the BACS), and completion (handover, acceptance and project finalization). ISO 16484-1:2010 also specifies the requirements for as-built documentation and training. ISO 16484-1:2010 is not applicable to operation and maintenance, nor is it applicable to retro or continuous commissioning, including a commissioning authority.

Document History

December 7, 2010
Building automation and control systems (BACS) - Part 1: Project specification and implementation
This standard specifies principles for project specification, implementation and for integration of other systems into the BACS. This standard defines terms to be used for project implementation. The...
DSF/FPREN ISO 16484-1
Building automation and control systems (BACS) – Part 1: Project specification and implementation (ISO/FDIS 16484-1:2023)
ISO 16484-1:2010 specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). ISO 16484-1:2010...
Building automation and control systems (BACS) - Part 1: Project specification and implementation (ISO/DIS 16484-1:2009)
This standard specifies general principles for project design and implementation and for the integration of other systems into the BACS. It describes the phases required for the project such as: ....
Building automation and control systems (BACS) – Part 1: Project specification and implementation (ISO/DIS 16484-1:2022)
ISO 16484-1:2010 specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). ISO 16484-1:2010...
Building automation and control systems (BACS) - Part 1: Project specification and implementation (ISO/FDIS 16484-1:2010)
This standard specifies principles for project specification, implementation and for integration of other systems into the BACS. This standard defines terms to be used for project implementation. The...
Advertisement