ISO 13007-4

Ceramic tiles — Grouts and adhesives — Part 4: Test methods for grouts

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: inactive
Page Count: 26
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This part of ISO 13007 describes methods for determining characteristics of grouts used in the installation of ceramic tiles. The test methods described are the following:

a) determination of flexural and compressive strength;

b) determination of water absorption;

c) determination of shrinkage;

d) determination of resistance to abrasion;

e) determination of transverse deformation;

f) determination of chemical resistance.

Document History

October 15, 2013
Ceramic tiles - Grouts and adhesives - Part 4: Test methods for grouts
This part of ISO 13007 describes methods for determining characteristics for grouts used in the installation of ceramic tiles. The following test methods are described: - determination of flexural...
ISO 13007-4
September 15, 2010
Ceramic tiles — Grouts and adhesives — Part 4: Test methods for grouts
This part of ISO 13007 describes methods for determining characteristics of grouts used in the installation of ceramic tiles. The test methods described are the following: a) determination of...
September 15, 2005
Ceramic tiles Grouts and adhesives Part 4: Test methods for grouts
A description is not available for this item.

References

Advertisement