CSA T568.1-4
Commercial building telecommunications cabling standard — Part 1: General requirements — Addendum 4 — Recognition of category 6 and 850 nm laser-optimized 50/125 μm multimode optical fiber cabling
inactive
Buy Now
| Organization: | CSA |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 18 |
scope:
INTRODUCTION
The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laser-optimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4, 4.5, 5.3 and 11.2.2 of TIA/EIA-568-B.1. These revisions are identified in the following text with additions shown in bold italics and deletions.
Document History
CSA T568.1-4
May 1, 2005
Commercial building telecommunications cabling standard — Part 1: General requirements — Addendum 4 — Recognition of category 6 and 850 nm laser-optimized 50/125 μm multimode optical fiber cabling
INTRODUCTION
The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laser-optimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4,...
May 1, 2005
Commercial building telecommunications cabling standard - Part 1: General requirements - Addendum 4 - Recognition of category 6 and 850 nm laser-optimized 50/125 Um multimode optical fiber cabling
INTRODUCTION
The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laseroptimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4, 4.5,...