CSA - T568.1-4-05

Commercial building telecommunications cabling standard - Part 1: General requirements - Addendum 4 - Recognition of category 6 and 850 nm laser-optimized 50/125 Um multimode optical fiber cabling

inactive
Organization: CSA
Publication Date: 1 May 2005
Status: inactive
Page Count: 18
scope:

INTRODUCTION

The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laseroptimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4, 4.5, 5.3 and 11.2.2 of TIA/EIA-568-B.1. These revisions are identified in the following text with additions shown in bold italics and deletions shown as

Document History

May 1, 2005
Commercial building telecommunications cabling standard — Part 1: General requirements — Addendum 4 — Recognition of category 6 and 850 nm laser-optimized 50/125 μm multimode optical fiber cabling
INTRODUCTION The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laser-optimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4,...
T568.1-4-05
May 1, 2005
Commercial building telecommunications cabling standard - Part 1: General requirements - Addendum 4 - Recognition of category 6 and 850 nm laser-optimized 50/125 Um multimode optical fiber cabling
INTRODUCTION The purpose of this addendum is to recognize balanced twisted pair category 6 cabling and 850 nm laseroptimized 50/125 μm multimode optical fiber cable by revising sub-clauses 4.4, 4.5,...
Advertisement