CSA T568.3-1

Optical fiber cabling components standard — Addendum 1 — Additional transmission performance specifications for 50/125 μm optical fiber cables

inactive
Buy Now
Organization: CSA
Publication Date: 1 May 2005
Status: inactive
Page Count: 15
scope:

Applicability

This Addendum specifies minimum requirements for this optical fiber telecommunications cable used within a commercial building and between buildings in a campus environment.

In addition to the requirements specified in this Addendum, this cable shall meet all of the requirements of ANSI/TIA/EIA-568-B.3 and any of its respective addenda. This addendum provides requirements for multimode cable with higher performance over other multimode cable specified in ANSI/TIA/EIA-568-B.3 and recognizes advances in cabling and optical transceiver technology, particularly technologies based on vertical cavity surface emitting lasers (VCSELs).

Purpose

This Addendum specifies additional component and transmission requirements for a 50/125 μm optical fiber cable capable of supporting 10 Gb/s serial transmission up to 300 m (984 ft) using 850 nm nominal wavelength lasers. These cables are suitable for use in accordance with ANSI/TIA/EIA-568-B.1.

Document History

CSA T568.3-1
May 1, 2005
Optical fiber cabling components standard — Addendum 1 — Additional transmission performance specifications for 50/125 μm optical fiber cables
Applicability This Addendum specifies minimum requirements for this optical fiber telecommunications cable used within a commercial building and between buildings in a campus environment. In...
May 1, 2005
Optical fiber cabling components standard Addendum 1 Additional transmission performance specifications for 50/125 Um optical fiber cables
Applicability This Addendum specifies minimum requirements for this optical fiber telecommunications cable used within a commercial building and between buildings in a campus environment. In...

References

Advertisement