CSA - T568.3-1-05
Optical fiber cabling components standard Addendum 1 Additional transmission performance specifications for 50/125 Um optical fiber cables
| Organization: | CSA |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 15 |
scope:
Applicability
This Addendum specifies minimum requirements for this optical fiber telecommunications cable used within a commercial building and between buildings in a campus environment.
In addition to the requirements specified in this Addendum, this cable shall meet all of the requirements of ANSI/TIA/EIA-568-B.3
Purpose
This Addendum specifies additional component and transmission requirements for a 50/125 μm optical fiber cable capable of supporting 10 Gb/s serial transmission up to 300 m (984 ft) using 850 nm nominal wavelength lasers. These cables are suitable for use in accordance with ANSI/TIA/EIA-568-B.1
Document History