DS/ISO/IEC 12087-2

Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface

active
Organization: DS
Publication Date: 28 November 1995
Status: active
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).

Document History

October 22, 1997
Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface
This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).
DS/ISO/IEC 12087-2
November 28, 1995
Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface
This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).
Advertisement