DS/ISO/IEC 12087-2

Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 1997
Status: active
Page Count: 26
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).

Document History

DS/ISO/IEC 12087-2
October 22, 1997
Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface
This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).
November 28, 1995
Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 2: Programmer's imaging kernel system application program interface
This part of ISO/IEC 12087 establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS).
Advertisement