DS/EN 300440-1 V1.6.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods

active, Most Current
Organization: DS
Publication Date: 16 September 2010
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. - Radio Frequency IDentification (RFID). - Radiodetermination, including detection, movement and alert applications.

Document History

DS/EN 300440-1 V1.6.1
September 16, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. -...
May 20, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. -...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
January 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to Short Range Devices (SRDs) transmitters and receivers: a) transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; b) receivers...
Advertisement