DS/EN 300440-1 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods

active
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to Short Range Devices (SRDs) transmitters and receivers: a) transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; b) receivers operating in the range from 1 GHz to 40 GHz; The present document contains the technical characteristics for radio equipment and is referencing CEPT/ERC Recommendation for SRDs CEPT/ERC Recommendation 70-03 [1] and ERC Decisions. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product family standard which may be completely or partially superseded by specific standards covering specific applications.

Document History

September 16, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. -...
May 20, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc. -...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
DS/EN 300440-1 V1.3.1
January 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to Short Range Devices (SRDs) transmitters and receivers: a) transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; b) receivers...
Advertisement