CENELEC - EN 55011
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
| Organization: | CENELEC |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Emission): | 33.100.10 |
scope:
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy.
This standard covers emission requirements related to radio-frequency (RF) disturbances in the frequency range of 9 kHz to 400 GHz. Measurements need only be performed in frequency ranges where limits are specified in Clause 6.
For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.1), this standard covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz.
Requirements for ISM RF lighting apparatus and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this standard.
Equipment covered by other CISPR product and product family emission standards are excluded from the scope of this standard.
NOTE Induction cooking appliances are in the process of being transferred from CISPR 11 to CISPR 14-1. Until the removal of induction cooking appliances from the scope of CISPR 11, users of the standards may choose either CISPR 11 or CISPR 14-1 for testing.
Document History