CENELEC - EN 55011/PRAB
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - limits and methods of measurement
| Organization: | CENELEC |
| Publication Date: | 1 February 2023 |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Emission): | 33.100.10 |
scope:
"This document covers emission requirements related to radio-frequency (RF) disturbances and applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy.
For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.13), this document covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz.
Requirements for ISM RF lighting equipment and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this document.
Equipment covered by other CISPR product and product family emission standards are excluded from the scope of this document."
Document History