DIN 4003-82

Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges

inactive
Organization: DIN
Publication Date: 1 August 2010
Status: inactive
Page Count: 82
ICS Code (Milling tools): 25.100.20
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020

Document History

March 1, 2020
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.
February 1, 2019
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.
August 1, 2013
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
Diese Norm gilt in Verbindung mit der DIN 4003-1 und DIN 4000-82 und legt die 3D-Darstellung für „Fräser mit Schaft und nicht lösbaren Schneiden" fest. Bei den Bildern die aus der DIN 4000-82:...
DIN 4003-82
August 1, 2010
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.

References

Advertisement