DIN 4003-82
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Milling tools): | 25.100.20 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
Document History
March 1, 2020
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.
DIN 4003-82
February 1, 2019
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.
August 1, 2013
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
Diese Norm gilt in Verbindung mit der DIN 4003-1 und DIN 4000-82 und legt die 3D-Darstellung für „Fräser mit Schaft und nicht lösbaren Schneiden" fest.
Bei den Bildern die aus der DIN 4000-82:...
August 1, 2010
Concept for the design of 3D models based on properties according to DIN 4000 - Part 82: End mills with non-indexable cutting edges
A description is not available for this item.